ASTM International - ASTM B308/B308M-10

Standard Specification for Aluminum-Alloy 6061-T6 Standard Structural Profiles (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 6
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers extruded 6061-T6 aluminum-alloy standard structural profiles.

1.2 The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees.

Note 1-For other extruded profiles in other alloys and tempers refer to Specification B221.

1.3 Alloy and temper designations are in accordance with ANSI H35.1/H35.1M. The equivalent Unified Numbering System alloy designation is that in Table 1 preceded by A9, or A96061 for alloy 6061 in accordance with Practice E527.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard structural profiles for 6061-T6 aluminum-alloy. The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees, which shall be produced by... View More

Document History

January 1, 2020
Standard Specification for Aluminum-Alloy 6061-T6 Standard Structural Profiles
1.1 This specification2 covers extruded 6061-T6 aluminum-alloy standard structural profiles. 1.2 The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees. Note 1: For other...
ASTM B308/B308M-10
May 1, 2010
Standard Specification for Aluminum-Alloy 6061-T6 Standard Structural Profiles (Withdrawn 2019)
1.1 This specification covers extruded 6061-T6 aluminum-alloy standard structural profiles. 1.2 The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees. Note 1—For other...
October 10, 2002
Standard Specification for Aluminum-Alloy 6061-T6 Standard Structural Profiles
1.1 This specification covers extruded 6061-T6 aluminum-alloy standard structural profiles. 1.2 The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees. Note 1—For other...
May 10, 2000
Standard Specification for Aluminum-Alloy 6061-T6 Standard Structural Profiles
1.1 This specification covers extruded 6061-T6 aluminum-alloy standard structural profiles. 1.2 The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees. Note 1-For other...
Advertisement