ASTM International - ASTM D7082-04(2010)

Standard Specification for Polyethylene Stay In Place Form System for End Walls for Drainage Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2010
Status: inactive
Page Count: 4
ICS Code (External sewage systems): 93.030
scope:

1.1 This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems.

1.2 The wall form system consists of a base wall form, a cap, an optional riser to adjust the height of the wall above the pipe, and an optional adaptor to adjust the pipe opening to accommodate smaller pipe sizes.

1.3 The form system is manufactured using the rotational molding process and is available in different colors.

1.4 The values stated in SI units are to be regarded as the standard, the inch-pounds in brackets are given for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. The wall form system consists of a base... View More

Document History

May 1, 2021
Standard Specification for Polyethylene Stay In Place Form System for End Walls for Drainage Pipe
1.1 This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. 1.2 The wall form system consists of...
October 1, 2015
Standard Specification for Polyethylene Stay In Place Form System for End Walls for Drainage Pipe
1.1 This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. 1.2 The wall form system consists of...
ASTM D7082-04(2010)
April 1, 2010
Standard Specification for Polyethylene Stay In Place Form System for End Walls for Drainage Pipe
1.1 This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. 1.2 The wall form system consists of...
November 1, 2004
Standard Specification for Polyethylene Stay In Place Form System for End Walls for Drainage Pipe
1.1 This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. 1.2 The wall form system consists of a...
Advertisement