ASTM International - ASTM F1386-92(2010)

Standard Guide for Construction of a Sounding Tube and Striker Plate for Tank Sounding

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 3
significance And Use:

Sounding tubes may be fabricated from 1 ½ NPS or larger. Only when otherwise specified, Schedule 40 components, manufactured from the list of material indicated in Practice F1155 and Specification... View More

scope:

1.1 This guide covers design and construction criteria for striker plates and sounding tubes, excluding deck penetrations and caps, for use with sounding rods or tapes in freshwater, saltwater, and oil tanks.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 15, 2021
Standard Guide for Construction of Sounding Tube and Striker Plate for Tank Sounding
5.1 Sounding tubes may be fabricated from 11/2 NPS or larger. Only when otherwise specified, Schedule 40 components, manufactured from the list of material indicated in Practice F1155 and...
September 1, 2016
Standard Guide for Construction of Sounding Tube and Striker Plate for Tank Sounding
5.1 Sounding tubes may be fabricated from 11/2 NPS or larger. Only when otherwise specified, Schedule 40 components, manufactured from the list of material indicated in Practice F1155 and...
ASTM F1386-92(2010)
May 1, 2010
Standard Guide for Construction of a Sounding Tube and Striker Plate for Tank Sounding
Sounding tubes may be fabricated from 1 ½ NPS or larger. Only when otherwise specified, Schedule 40 components, manufactured from the list of material indicated in Practice F1155 and Specification...
May 1, 2004
Standard Guide for Construction of a Sounding Tube and Striker Plate for Tank Sounding
Sounding tubes may be fabricated from 1 ½ NPS or larger. Only when otherwise specified, Schedule 40 components, manufactured from the list of material indicated in Practice F 1155 and Specification A...
April 10, 1997
Standard Guide for Construction of a Sounding Tube and Striker Plate for Tank Sounding
1.1 This guide provides design and construction criteria for striker plates and sounding tubes, excluding deck penetrations and caps, for use with sounding rods or tapes in freshwater, saltwater, and...
Advertisement