ASTM International - ASTM C1022-05(2010)

Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 16
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

The test methods in this standard are designed to show whether a given material meets the specifications prescribed in Specification C967.

Because of the variability of matrices of... View More

scope:

1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C967.

Document History

July 1, 2022
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C967....
November 1, 2017
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C967....
ASTM C1022-05(2010)
June 1, 2010
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
The test methods in this standard are designed to show whether a given material meets the specifications prescribed in Specification C967. Because of the variability of matrices of uranium-ore...
June 1, 2010
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
The test methods in this standard are designed to show whether a given material meets the specifications prescribed in Specification C967. Because of the variability of matrices of uranium-ore...
January 1, 2005
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
The test methods in this standard are designed to show whether a given material meets the specifications prescribed in Specification C 967 . Because of the variability of matrices of uranium-ore...
January 10, 2002
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C...
January 10, 2002
Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
1.1 These test methods cover procedures for the chemical and atomic absorption analysis of uranium-ore concentrates to determine compliance with the requirements prescribed in Specification C...
Advertisement