ASTM International - ASTM E596-96(2002)

Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1996
Status: inactive
Page Count: 5
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This test method covers the reverberation room measurement of the noise reduction of sound-isolating enclosures.

1.2 The noise isolation class may be determined from the noise reduction measured in accordance with this test method.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures
5.1 The noise reduction of an enclosure is a property of the enclosure, the location of the sound source used to measure noise reduction, and the space in which the enclosure is placed. It is not a...
April 1, 2016
Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures
5.1 The noise reduction of an enclosure is a property of the enclosure, the location of the sound source used to measure noise reduction, and the space in which the enclosure is placed. It is not a...
April 1, 2009
Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures
The noise reduction of an enclosure is a property of the enclosure, the location of the sound source used to measure noise reduction, and the space in which the enclosure is placed. It is not a...
January 10, 1996
Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures
1.1 This test method covers the reverberation room measurement of the noise reduction of sound-isolating enclosures. 1.2 The noise isolation class may be determined from the noise reduction measured...
January 10, 1996
Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures
The noise reduction of an enclosure is a property of the enclosure, the location of the sound source used to measure noise reduction, and the space in which the enclosure is placed. It is not a...
ASTM E596-96(2002)
January 10, 1996
Standard Test Method for Laboratory Measurement of Noise Reduction of Sound-Isolating Enclosures
1.1 This test method covers the reverberation room measurement of the noise reduction of sound-isolating enclosures. 1.2 The noise isolation class may be determined from the noise reduction measured...
Advertisement