ASTM International - ASTM D2027/D2027M-10

Standard Specification for Cutback Asphalt (Medium-Curing Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers cutback petroleum asphalts of the medium-curing type for use in the construction and treatment of pavements.

1.2 The values stated in SI units or inch-pounds are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of each other. Combining values from the two systems may result in non-conformance with the standard.

Document History

December 1, 2019
Standard Specification for Cutback Asphalt (Medium-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the medium-curing type for use in the construction and treatment of pavements. 1.2 The values stated in SI units or inch-pounds are to be...
August 1, 2013
Standard Specification for Cutback Asphalt (Medium-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the medium-curing type for use in the construction and treatment of pavements. 1.2 The values stated in SI units or inch-pounds are to be...
ASTM D2027/D2027M-10
June 1, 2010
Standard Specification for Cutback Asphalt (Medium-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the medium-curing type for use in the construction and treatment of pavements. 1.2 The values stated in SI units or inch-pounds are to be...
Advertisement