ASTM International - ASTM E621-94(1999)e1

Standard Practice for the Use of Metric (SI) Units in Building Design and Construction (Committee E-6 Supplement to E380) (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 27
ICS Code (Quantities and units): 01.060
ICS Code (Construction industry in general): 91.010.01
scope:

1.1 This standard outlines a selection of SI units, with multiples and submultiples, for general use in building design and construction.

1.2 In addition, rules and recommendations are given for the presentation of SI units and symbols, and for numerical values shown in conjunction with SI.

1.3 A selection of conversion factors appropriate for use within the construction community is given in Appendix X1.

1.4 The SI units included in this document comply with and augment the ASTM Standard for Metric Practice E380 - 82 and are generally consistent with International Standards Organization (ISO) 1000 - 1981 SI Units and Recommendations for the Use of Their Multiples and Certain Other Units, and the ISO/31 Series of Standards, Quantities, and Units of SI.

Document History

ASTM E621-94(1999)e1
April 10, 1999
Standard Practice for the Use of Metric (SI) Units in Building Design and Construction (Committee E-6 Supplement to E380) (Withdrawn 2008)
1.1 This standard outlines a selection of SI units, with multiples and submultiples, for general use in building design and construction. 1.2 In addition, rules and recommendations are given for the...
Advertisement