ASTM International - ASTM E633-00

Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 7
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This guide covers the use of ANSI/ISA thermocouple Types K, N, R, and S for creep and stress-rupture testing at temperatures up to 1800°F (1000°C) in air at one atmosphere of pressure. It does not cover the use of sheathed thermocouples.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2021
Standard Guide for Use of Thermocouples in Elevated-Temperature Mechanical Testing
1.1 This guide covers the use of ANSI thermocouple Types listed in Specification E230/E230M for elevated-temperature mechanical testing at temperatures typical in testing of metals. Note 1: Typical...
January 1, 2021
Standard Guide for Use of Thermocouples in Elevated-Temperature Mechanical Testing
1.1 This guide covers the use of ANSI thermocouple Types listed in Specification E230/E230M for elevated-temperature mechanical testing at temperatures typical in testing of metals. Note 1: Typical...
November 1, 2013
Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air
6.1 This guide presents techniques on the use of thermocouples and associated equipment for measuring temperature in creep and stress-rupture testing in air at temperatures up to 1800°F (1000°C). The...
May 1, 2005
Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air
This guide presents techniques on the use of thermocouples and associated equipment for measuring temperature in creep and stress-rupture testing in air at temperatures up to 1800°F (1000°C). Since...
ASTM E633-00
May 10, 2000
Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air
1.1 This guide covers the use of ANSI/ISA thermocouple Types K, N, R, and S for creep and stress-rupture testing at temperatures up to 1800°F (1000°C) in air at one atmosphere of pressure. It does...
Advertisement