ASTM International - ASTM D6906-03(2010)e1
Standard Test Method for Determination of Titanium Treatment Weight on Metal Substrates by X-Ray Fluorescence
| Organization: | ASTM International |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Titanium and titanium alloys): | 77.120.50 |
significance And Use:
The procedure described in this test method is designed to provide a method by which the coating weight of titanium treatments on metal substrates may be determined.
This test method is... View More
scope:
1.1 This test method covers the use of X-ray fluorescence (XRF) techniques for determination of the coating weight of titanium treatments on metal substrates. These techniques are applicable for determination of the coating weight as titanium or total coating weight of a titanium containing treatment, or both, on a variety of metal substrates.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History