ASTM International - ASTM D7188-05(2010)

Standard Terminology for Printing Inks, Materials, and Processes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 16
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Inks. Printing inks): 87.080
significance And Use:

A common set of definitions is essential to improve communication and avoid misunderstanding among ink makers, paper makers, and printers.

Definitions that are verbatim from one of the... View More

scope:

1.1 This terminology standard covers terms used in the description of printing inks, printing materials, and printing processes.

1.2 This terminology standard does not include definitions related to Print Problems (see Terminology D6488).

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Advertisement