ASTM International - ASTM D6259-98(2010)
Standard Practice for Determination of a Pooled Limit of Quantitation
| Organization: | ASTM International |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
significance And Use:
In a single laboratory, the limit of quantitation, LOQ, equal to ten standard deviations has been recommended.4 A test result at this LOQ has an uncertainty of ±30 % at the 99 %... View More
scope:
1.1 This practice covers the determination of a lower quantitative limit for a test method for an analyte. The determined lower limit is hereinafter referred to as the pooled limit of quantitation.
1.2 Applicable test methods will produce test results greater than zero. Examples are those test methods that measure sample composition.
Document History