ASTM International - ASTM D6376-10

Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 5
ICS Code (Solid fuels): 75.160.10
significance And Use:

The presence and concentration of sulfur and various metallic elements in a petroleum coke are major factors determining the suitability of a coke for various purposes. This test method provides... View More

scope:

1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test method are listed in Table 1.

1.2 Detection limits, sensitivity, and optimal element ranges will vary with matrices, spectrometer type, analyzing crystal, and other instrument conditions and parameters.

1.3 All analytes are determined as the element and reported as such. These include all elements listed in Table 1. This test method may be applicable to additional elements or concentration ranges if sufficient standards are available to produce proper calibration equations.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
January 1, 2017
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
ASTM D6376-10
July 1, 2010
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
December 1, 2009
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
July 1, 2006
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
November 1, 2005
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
January 10, 1999
Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test...
Advertisement