ASTM International - ASTM D7618-10

Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 4
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE grades available in the marketplace that do not comply with the requirements of this specification, are not suitable for blending with aviation fuels.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. The... View More

Document History

November 1, 2025
Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE...
June 15, 2025
Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE...
July 1, 2021
Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE...
June 1, 2017
Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE...
May 1, 2013
Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE...
ASTM D7618-10
May 1, 2010
Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
1.1 This specification covers requirements for fuel grade ethyl tertiary-butyl ether (ETBE) that may be used for blending with fuels for aviation spark-ignition engines where permissible. Other ETBE...
Advertisement