ASTM International - ASTM D4552/D4552M-10

Standard Practice for Classifying Hot-Mix Recycling Agents

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2010
Status: inactive
Page Count: 2
ICS Code (Road construction): 93.080.10
ICS Code (Road construction materials): 93.080.20
significance And Use:

Recycling of deteriorated asphalt pavements is being used with increasing frequency for its economy and benefit of conserving raw materials. The objective of recycling is to reuse the two... View More

scope:

1.1 This practice covers a standardized method whereby petroleum product additives to be used in hot recycling of asphalt concrete can be identified. The products are classified by viscosity in mm2/s measured at 60°C [140°F]. This practice does not apply to emulsified materials.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Classification for Hot-Mix Recycling Agents
1.1 This standard covers a standardized method whereby recycling agents to be used in hot recycling of asphalt concrete can be classified. The recycling agents are classified by viscosity in mm2/s...
July 1, 2020
Standard Classification for Hot-Mix Recycling Agents
1.1 This standard covers a standardized method whereby recycling agents to be used in hot recycling of asphalt concrete can be classified. The recycling agents are classified by viscosity in mm2/s...
December 1, 2016
Standard Practice for Classifying Hot-Mix Recycling Agents
1.1 This practice covers a standardized method whereby petroleum product additives to be used in hot recycling of asphalt concrete can be identified. The products are classified by viscosity in mm2/s...
ASTM D4552/D4552M-10
June 15, 2010
Standard Practice for Classifying Hot-Mix Recycling Agents
1.1 This practice covers a standardized method whereby petroleum product additives to be used in hot recycling of asphalt concrete can be identified. The products are classified by viscosity in mm2/s...
Advertisement