ASTM International - ASTM C1530/C1530M-04(2010)e1

Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces on roofs of buildings.

1.2 This specification does not include details of product installation or system performance. Refer to the manufacturer's installation literature for proper installation instructions, to Specification C1459 for roofing systems performance, and to Test Method E108 for levels of fire resistance.

1.3 This specification is not applicable to asbestos-cement or fiber-cement products as specified in Specifications C222 and C1225.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces... View More

Document History

February 1, 2019
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
February 1, 2019
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
December 1, 2014
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
ASTM C1530/C1530M-04(2010)e1
July 1, 2010
Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
1.1 This specification covers non-asbestos fiber-cement roofing shakes, shingles, and slates that are of designed varying profiles and thicknesses manufactured to provide the weather-exposed surfaces...
Advertisement