ASTM International - ASTM D7539-10

Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2010
Status: inactive
Page Count: 6
ICS Code (Paints and varnishes): 87.040
ICS Code (Road equipment and installations): 93.080.30
significance And Use:

The drying rate of organic coatings varies with changes in temperature, air flow, and relative humidity. In particular, the drying rate of waterborne paints depends on the evaporation of water and... View More

scope:

1.1 Specification D3924 defines a standard environment of 23 ± 2°C and 50 ± 5 % relative humidity and free from drafts for normal conditioning and testing of paint, varnish, lacquer, and related materials. This practice describes a test chamber that allows for control of relative humidity above the ambient relative humidity and minimization of air flow for conditioning of test panels at elevated relative humidity and room temperatures.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
1.1 Specification D3924 defines a standard environment of 23?°C ± 2?°C and 50?% ± 5?% relative humidity and free from drafts for normal conditioning and testing of paint, varnish, lacquer, and...
June 1, 2020
Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
1.1 Specification D3924 defines a standard environment of 23 ± 2°C and 50 ± 5 % relative humidity and free from drafts for normal conditioning and testing of paint, varnish, lacquer, and related...
June 1, 2015
Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
5.1 The drying rate of organic coatings varies with changes in temperature, air flow, and relative humidity. In particular, the drying rate of waterborne paints depends on the evaporation of water...
ASTM D7539-10
July 1, 2010
Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
The drying rate of organic coatings varies with changes in temperature, air flow, and relative humidity. In particular, the drying rate of waterborne paints depends on the evaporation of water and...
Advertisement