ASTM International - ASTM D6427/D6427M-10

Standard Practice for Handling, Transportation, and Storage of HFC-236fa, 1,1,1,3,3,3-Hexafluoropropane (CF3CH2CF3)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 4
ICS Code (Fire-fighting): 13.220.10
ICS Code (Halogenated hydrocarbons): 71.080.20
significance And Use:

This practice provides requirements for the handling, transportation, and storage of HFC-236fa encountered in distribution through both commercial and military channels. It is intended to ensure... View More

scope:

1.1 This practice covers guidance and direction to suppliers, purchasers, and users in the handling, transportation, and storage of HFC-236fa.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D6427/D6427M-10
June 1, 2010
Standard Practice for Handling, Transportation, and Storage of HFC-236fa, 1,1,1,3,3,3-Hexafluoropropane (CF3CH2CF3)
1.1 This practice covers guidance and direction to suppliers, purchasers, and users in the handling, transportation, and storage of HFC-236fa. 1.2 The values stated in either SI units or inch-pound...
Advertisement