ASTM International - ASTM D3448-10

Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2010
Status: inactive
Page Count: 4
ICS Code (Halogenated hydrocarbons): 71.080.20
significance And Use:

This test method allows for the determination of ionizable contaminants (expressed in terms of ppb of HCl) in trichlorotrifluoroethane via measurement of specific aqueous... View More

scope:

1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 μS/cm as maximum specific aqueous conductance corresponds to 0.1 ppm of chloride ion (100 ppb). It was calculated by putting the solvent specification of 0.1 ppm chloride into the equation of the subject method to find C2 − C1 equals 19.08. The specific conductance due to contaminants from the solvent was then calculated as follows:

Document History

August 1, 2025
Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 μS/cm as maximum specific aqueous...
April 1, 2020
Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 μS/cm as maximum specific aqueous...
June 1, 2015
Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 μS/cm as maximum specific aqueous...
ASTM D3448-10
June 1, 2010
Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 μS/cm as maximum specific aqueous...
June 1, 2005
Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 S/cm as maximum specific aqueous...
January 10, 2000
Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
1.1 This test method covers the determination of aqueous conductivity due to ionizable contaminants extracted from trichlorotrifluoroethane. The value of 1.9 [mu]S/cm as maximum specific aqueous...
Advertisement