ASTM International - ASTM A1060/A1060M-10

Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2010
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than 0.080 in. [2.03 mm] and over nominal diameter for plain wire and 0.113 in. [2.87 mm] and over for deformed wire.

1.2 This specification is intended to be applicable to cold-worked wire, drawn or rolled, plain or deformed, coated in a continuous process.

1.3 An alternative to a continuous coating process of wire before fabrication is a hot-dip process, where the welded wire reinforcement is immersed in a bath of molten zinc.

Note 1-Data on the corrosion resistance of galvanized steels in concrete are limited. The user is cautioned that the laboratory testing performed on this material has been insufficient and may not accurately reflect the performance of the material when embedded in concrete as reinforcement.

1.4 The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values may result in nonconformance with the specification.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2022
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
September 1, 2016
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
May 1, 2016
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
March 1, 2016
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
November 1, 2015
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
May 1, 2014
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
October 1, 2011
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
October 1, 2011
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
ASTM A1060/A1060M-10
May 15, 2010
Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
1.1 This specification covers zinc-coated steel welded wire reinforcement, plain and deformed, or a combination of deformed and plain wires, for reinforcement of concrete, in sizes not less than...
Advertisement