ASTM International - ASTM D7269/D7269M-10

Standard Test Methods for Tensile Testing of Aramid Yarns

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2010
Status: inactive
Page Count: 28
ICS Code (Yarns): 59.080.20
significance And Use:

The levels of tensile properties obtained when testing aramid yarns and tire cords are dependent on the age and history of the specimen and on the specific conditions used during the test. Among... View More

scope:

1.1 These test methods cover the tensile testing of aramid yarns, cords twisted from such yarns, and fabrics woven from such cords. The yarn or cord may be wound on cones, tubes, bobbins, spools, or beams; may be woven into fabric; or may be in some other form. The methods include testing procedure only and include no specifications or tolerances.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard includes the following test methods:

Document History

August 1, 2025
Standard Test Methods for Tensile Testing of Aramid Yarns
1.1 These test methods cover the tensile testing of aramid yarns, cords twisted from such yarns, and fabrics woven from such cords. The yarn or cord may be wound on cones, tubes, bobbins, spools, or...
February 1, 2020
Standard Test Methods for Tensile Testing of Aramid Yarns
1.1 These test methods cover the tensile testing of aramid yarns, cords twisted from such yarns, and fabrics woven from such cords. The yarn or cord may be wound on cones, tubes, bobbins, spools, or...
July 15, 2017
Standard Test Methods for Tensile Testing of Aramid Yarns
1.1 These test methods cover the tensile testing of aramid yarns, cords twisted from such yarns, and fabrics woven from such cords. The yarn or cord may be wound on cones, tubes, bobbins, spools, or...
May 1, 2011
Standard Test Methods for Tensile Testing of Aramid Yarns
The levels of tensile properties obtained when testing aramid yarns and cords are dependent on the age and history of the specimen and on the specific conditions used during the test. Among these...
ASTM D7269/D7269M-10
January 1, 2010
Standard Test Methods for Tensile Testing of Aramid Yarns
The levels of tensile properties obtained when testing aramid yarns and tire cords are dependent on the age and history of the specimen and on the specific conditions used during the test. Among...
Advertisement