ASTM International - ASTM D7468-10a
Standard Test Method for Cummins ISM Test
| Organization: | ASTM International |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
significance And Use:
This test method was developed to assess the performance of an engine oil to control engine wear and deposits under heavy-duty operating conditions selected to accelerate soot generation, valve... View More
scope:
1.1 The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method is commonly referred to as the Cummins ISM Test.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception-The only exception is where there is no direct SI equivalent such as screw threads, national pipe threads/diameters, tubing sizes, or where there is a sole source of supply equipment specification.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Annex A1 for general safety precautions.
Document History