ASTM International - ASTM D7654/D7654M-10

Standard Specification for Asphalt Used in Roofing Measured by Dynamic Shear Rheometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2010
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers two types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems, and for adhering insulation boards used in various types of roof systems. The specification is intended for general classification purposes only and does not imply restrictions on the slope at which an asphalt must be used.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Specification for Asphalt Used in Roofing Measured by Dynamic Shear Rheometer
1.1 This specification covers two types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems,...
Standard Specification for Asphalt Used in Roofing Measured by Dynamic Shear Rheometer
1.1 This specification covers two types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems,...
ASTM D7654/D7654M-10
August 1, 2010
Standard Specification for Asphalt Used in Roofing Measured by Dynamic Shear Rheometer
1.1 This specification covers two types of asphalt intended for use in built-up roof construction, construction of some modified bitumen systems, construction of bituminous vapor retarder systems,...
Advertisement