ASTM International - ASTM C902-10

Standard Specification for Pedestrian and Light Traffic Paving Brick

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2010
Status: inactive
Page Count: 4
ICS Code (Road construction): 93.080.10
scope:

1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular areas that are subjected to low volumes of vehicular traffic, such as residential driveways and streets and commercial driveways (passenger drop-offs). The units are not intended to support heavy vehicular traffic covered by Specification C1272 or for industrial applications covered by Specification C410.

Note 1-Heavy vehicular traffic is defined as high volumes of heavy vehicles (trucks having 3 or more axles) in Specification C1272.

1.2 The property requirements of this specification apply at the time of purchase. The use of results from testing of brick extracted from masonry structures for determining conformance or nonconformance to the property requirements (Section 4) of this specification is beyond the scope of this specification.

1.3 Brick are manufactured from clay, shale, or similar naturally occurring earthy substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirement of this specification (see Terminology C1232).

1.4 The brick are available in a variety of sizes, colors, and shapes. They are available in three classes according to exposure environment and three types according to type of traffic exposure.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular... View More

Document History

June 1, 2022
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
December 15, 2020
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
December 1, 2015
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
February 1, 2014
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
June 1, 2013
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
December 1, 2012
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
August 1, 2012
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
December 1, 2011
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
ASTM C902-10
August 1, 2010
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
August 1, 2010
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
January 1, 2009
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
July 15, 2007
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
October 1, 2006
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
December 15, 2005
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
July 1, 2005
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
June 1, 2004
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
January 1, 2004
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
June 10, 2002
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
March 10, 2001
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
March 10, 2001
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
March 10, 2001
Standard Specification for Pedestrian and Light Traffic Paving Brick
1.1 This specification covers brick intended for use as paving material subjected to pedestrian and light vehicular traffic. The units are designed for use in pedestrian applications and vehicular...
January 1, 1984
Standard Specification for Pedestrian and Light Traffic Paving Brick
A description is not available for this item.
January 1, 1979
Standard Specification for Pedestrian And Light Traffic Paving Brick
A description is not available for this item.
Advertisement