ASTM International - ASTM D2684-10
Standard Test Method for Permeability of Thermoplastic Containers to Packaged Reagents or Proprietary Products
| Organization: | ASTM International |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Packaging materials and accessories): | 55.040 |
significance And Use:
With the proper precautions and background experience, results can be useful for estimation of the loss of a packaged product through the walls of a container during shelf storage. The test is... View More
scope:
1.1 This test method covers procedures for determining the permeability of thermoplastic containers to packaged reagents or proprietary products under specified conditions of exposure. The exposures used are intended to simulate the normal and elevated temperature-storage conditions that might be encountered in end-use application.
1.2 This test method is applicable only to those types of containers designed to allow positive, leakproof closure.
1.3 Two procedures are provided:
1.3.1 Procedure A is specific to testing only with a standard design container. This procedure provides for determinations of rate of weight loss (or gain) and for calculation of a permeability factor.
1.3.2 Procedure B applies to tests of all other container designs. Permeability data by this procedure are expressed only in terms of rate of weight loss (or gain) for the particular container tested.
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
Note 1-There is no known ISO equivalent to this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History