ASTM International - ASTM E292-09e1

Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials (Withdrawn 2018)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 10
ICS Code (Mechanical testing of metals): 77.040.10
significance And Use:

Rupture life of notched specimens is an indication of the ability of a material to deform locally without cracking under multi-axial stress conditions, thereby redistributing stresses around a... View More

scope:

1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant load and temperature. These test methods also includes the essential requirements for testing equipment.

1.2 The values stated in inch-pound units are to be regarded as the standard. The units in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials
1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant force and temperature. These test methods also includes the essential...
April 1, 2018
Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials
1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant force and temperature. These test methods also includes the essential...
April 1, 2009
Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials
1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant load and temperature. These test methods also includes the essential...
ASTM E292-09e1
April 1, 2009
Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials (Withdrawn 2018)
1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant load and temperature. These test methods also includes the essential...
October 10, 2001
Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials
1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant load and temperature. These test methods also includes the essential...
October 10, 2001
Standard Test Methods for Conducting Time-for-Rupture Notch Tension Tests of Materials
1.1 These test methods cover the determination of the time for rupture of notched specimens under conditions of constant load and temperature. These test methods also includes the essential...
Advertisement