ASTM International - ASTM C126-10

Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2010
Status: inactive
Page Count: 6
ICS Code (Ceramic tiles): 91.100.23
scope:

1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the addition of grog or other mixtures, having a finish consisting of a ceramic glaze fused to the body at above 1500°F (655°C) making them inseparable, excluding natural salt-glazed ware. Two grades, based on permissible variation in face dimensions, and two types are covered, as follows:

1.1.1 Grade S (select), for use with comparatively narrow mortar joints.

abstract:

This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the... View More

Document History

June 1, 2022
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2019
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2018
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2017
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
June 1, 2016
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
March 1, 2015
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
February 1, 2014
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
June 1, 2013
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
December 1, 2012
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
June 1, 2012
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
July 1, 2011
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
ASTM C126-10
August 1, 2010
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the addition...
June 1, 2009
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other “solid masonry units” made from clay, shale, fire-clay, or mixtures thereof, with or without the...
May 15, 2005
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the...
October 10, 1999
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, and Solid Masonry Units
1.1 This specification covers structural clay load-bearing facing tile and facing brick and other "solid masonry units" made from clay, shale, fire-clay, or mixtures thereof, with or without the...
January 1, 1971
Standard Specification for Ceramic Glazed Structural Clay Facing Tile, Facing Brick, And Solid Masonry Units
A description is not available for this item.
Advertisement