ASTM International - ASTM A530/A530M-04a(2010)
Standard Specification for General Requirements for Specialized Carbon and Alloy Steel Pipe
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers a group of requirements which, with the exceptions of Section 5.3, Section 13, Section 20, and Section 21, are mandatory requirements to the ASTM pipe product specifications noted below unless the product specification specifies different requirements, in which case the requirement of the product specification shall prevail.
1.2 Sections 5.3 or 20 are mandatory if the product specification has a requirement for product analysis or flattening tests.
1.3 Section 21 is mandatory if the product specification has a hydrostatic test requirement without defining the test parameters.
1.4 Section 13 is for information only.
1.5 In case of conflict between a requirement of the product specification and a requirement of this general requirement specification, only the requirement of the product specification need be satisfied.
abstract:
This specification covers a general requirements for specialized carbon and alloy steel pipe. Tensile tests, tension tests, flattening tests, hydrostatic tests and ultrasonic tests shall be made... View More
Document History