ASTM International - ASTM E1189-00(2010)

Standard Specification for Micro-Burets (Koch Style)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2010
Status: inactive
Page Count: 3
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers two styles of glass micro-burets of the "Koch" type for general laboratory use.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers two styles of "Koch" type glass microburets for general laboratory use. Burets shall be made from Type I, Class A or B glass. Both burets shall have permanently attached... View More

Document History

September 1, 2022
Standard Specification for Micro-Burets (Koch Style)
1.1 This specification covers two styles of glass micro-burets of the "Koch" type for general laboratory use. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
September 1, 2016
Standard Specification for Micro-Burets (Koch Style)
1.1 This specification covers two styles of glass micro-burets of the “Koch” type for general laboratory use. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
ASTM E1189-00(2010)
September 1, 2010
Standard Specification for Micro-Burets (Koch Style)
This specification covers two styles of "Koch" type glass microburets for general laboratory use. Burets shall be made from Type I, Class A or B glass. Both burets shall have permanently attached...
October 1, 2005
Standard Specification for Micro-Burets (Koch Style)
This specification covers two styles of "Koch" type glass microburets for general laboratory use. Burets shall be made from Type I, Class A or B glass. Both burets shall have permanently attached...
November 10, 2000
Standard Specification for Micro-Burets (Koch Style)
1.1 This specification covers two styles of glass microburets of the "Koch" type for general laboratory use.
November 10, 2000
Standard Specification for Micro-Burets (Koch Style)
1.1 This specification covers two styles of glass microburets of the "Koch" type for general laboratory use.
Advertisement