ASTM International - ASTM D3772-01(2010)

Standard Specification for Natural Rubber Finger Cots

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 3
ICS Code (Hospital equipment): 11.140
significance And Use:

This specification is intended as a reference to the performance and safety of rubber surgical drainage tubes. The safe and proper use of rubber surgical drainage tubes is beyond the scope of this... View More

scope:

1.1 This specification covers the requirements for finger cots made from natural rubber latex. The purpose of this specification is to obtain consistent performance among products produced in various locations or at various times in the same location.

1.2 This specification does not cover the safe and proper use of finger cots or products of special construction for special use.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for finger cots made from natural rubber latex. The purpose of this specification is to obtain consistent performance among products produced in various... View More

Document History

May 1, 2021
Standard Specification for Industrial Rubber Finger Cots
1.1 This specification covers the requirements for finger cots used in industrial applications which are made from natural rubber latex or a synthetic nitrile polymer. The purpose of this...
July 15, 2015
Standard Specification for Industrial Rubber Finger Cots
1.1 This specification covers the requirements for finger cots used in industrial applications which are made from natural rubber latex or a synthetic nitrile polymer. The purpose of this...
ASTM D3772-01(2010)
May 1, 2010
Standard Specification for Natural Rubber Finger Cots
1.1 This specification covers the requirements for finger cots made from natural rubber latex. The purpose of this specification is to obtain consistent performance among products produced in various...
October 1, 2005
Standard Specification for Natural Rubber Finger Cots
1.1 This specification covers the requirements for finger cots made from natural rubber latex. The purpose of this specification is to obtain consistent performance among products produced in various...
November 10, 2001
Standard Specification for Rubber Finger Cots
1.1 This specification covers the requirements for finger cots made from natural rubber latex. The purpose of this specification is to obtain consistent performance among products produced in various...
November 10, 2001
Standard Specification for Natural Rubber Finger Cots
1.1 This specification covers the requirements for finger cots made from natural rubber latex. The purpose of this specification is to obtain consistent performance among products produced in various...
Advertisement