ASTM International - ASTM A933/A933M-95(2001)

Standard Specification for Vinyl (PVC) Coated Steel Wire and Welded Wire Fabric for Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 5
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective vinyl (PVC, polyvinyl chloride, or polyvinyl chloride powder compound) coating. Class A is intended for use as reinforcement in concrete and Class B as reinforcement in earth.

1.2 Other thermoplastic organic coatings may be used provided they meet the requirements of this specification.

Note 1--The coating applicator is identified throughout this specification as the manufacturer.

1.3 Requirements for coatings are contained in Annex A1.

1.4 This specification is applicable for orders in either inch-pound units (as Specification A933) or in SI units [as Specification A933M].

1.5 The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

May 1, 2014
Standard Specification for Vinyl-Coated Steel Wire and Welded Wire Reinforcement (Withdrawn 2016)
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective vinyl (polyvinyl chloride, or polyvinyl chloride powder compound)...
November 1, 2010
Standard Specification for Vinyl-Coated Steel Wire and Welded Wire Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire reinforcement with protective vinyl (polyvinyl chloride, or polyvinyl chloride powder compound)...
March 1, 2007
Standard Specification for Vinyl (PVC) Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective vinyl (PVC, polyvinyl chloride, or polyvinyl chloride powder compound)...
January 1, 2001
Standard Specification for Vinyl (PVC) Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective vinyl (PVC, polyvinyl chloride, or polyvinyl chloride powder compound)...
ASTM A933/A933M-95(2001)
January 1, 2001
Standard Specification for Vinyl (PVC) Coated Steel Wire and Welded Wire Fabric for Reinforcement
1.1 This specification covers plain and deformed steel wire and plain and deformed steel welded wire fabric with protective vinyl (PVC, polyvinyl chloride, or polyvinyl chloride powder compound)...
Advertisement