ASTM International - ASTM UOP981-10
Trace Nitrogen in Liquid Hydrocarbons by Oxidative Combustion with Chemiluminescence Detection
| Organization: | ASTM International |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This method is for determining nitrogen in liquid hydrocarbons at concentrations ranging from 50 to 300 ng/g (mass-ppb). This method is applicable to highly volatile samples, such as pentane, through the use of a cooled sampling system. Higher concentrations can be determined by ASTM Method D4629, "Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection," D6069, "Trace Nitrogen in Aromatic Hydrocarbons by Oxidative Combustion and Reduced Pressure Chemiluminescence Detection," and D7184,"Ultra Low Nitrogen in Aromatic Hydrocarbons by Oxidative Combustion and Reduced Pressure Chemiluminescence Detection," using the cooled sampling system described herein for highly volatile matrices. Halogens and sulfur interfere at concentrations greater than approximately 1%.
Document History