ASTM International - ASTM E704-96

Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 4
scope:

1.1 This test method covers procedures for measuring reaction rates by assaying a fission product (F.P.) from the fission reaction 238 U(n,f)F.P.

1.2 The reaction is useful for measuring neutrons with energies from approximately 1.5 to 7 MeV and for irradiation times up to 30 to 40 years.

1.3 Equivalent fission neutron fluence rates as defined in Practice E261 can be determined.

1.4 Detailed procedures for other fast-neutron detectors are referenced in Practice E261.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2026
Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238
5.1 Refer to Practice E261 for a general discussion of the determination of fast-neutron fluence rate with fission detectors. 5.2 238U is available as metal foil, wire, or oxide powder (see Guide...
October 1, 2019
Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238
5.1 Refer to Practice E261 for a general discussion of the determination of fast-neutron fluence rate with fission detectors. 5.2 238U is available as metal foil, wire, or oxide powder (see Guide...
June 1, 2013
Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238
5.1 Refer to Practice E261 for a general discussion of the determination of fast-neutron fluence rate with fission detectors. 5.2 238U is available as metal foil, wire, or oxide powder (see Guide...
July 1, 2008
Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238
Refer to Practice E 261 for a general discussion of the determination of fast-neutron fluence rate with fission detectors. 238U is available as metal foil, wire, or oxide powder (see Guide E 844 )....
January 10, 1996
Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238
1.1 This test method covers procedures for measuring reaction rates by assaying a fission product (F.P.) from the fission reaction 238U(n,f)F.P. 1.2 The reaction is useful for measuring neutrons with...
ASTM E704-96
January 1, 1996
Standard Test Method for Measuring Reaction Rates by Radioactivation of Uranium-238
1.1 This test method covers procedures for measuring reaction rates by assaying a fission product (F.P.) from the fission reaction 238 U(n,f)F.P. 1.2 The reaction is useful for measuring neutrons...
Advertisement