ASTM International - ASTM D2457-08e1

Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2008
Status: inactive
Page Count: 6
ICS Code (Films and sheets): 83.140.10
significance And Use:

Specular gloss is used primarily as a measure of the shiny appearance of films and surfaces. Precise comparisons of gloss values are meaningful only when they refer to the same measurement... View More

scope:

1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains four separate gloss angles (Note 1):

1.1.1 60-deg, recommended for intermediate-gloss films,

1.1.2 20-deg, recommended for high-gloss films,

1.1.3 45-deg, recommended for intermediate and low-gloss films, and

1.1.4 75-deg, recommended for plastic siding and soffit.

Note 1-The 75-deg, 60-deg, and 20-deg apparatus and method of measurement duplicate those in Test Method D523; those for the 45° procedure are similarly taken from Test Method C346.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2-There is no similar or equivalent ISO standard.

Document History

May 1, 2021
Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains four separate gloss angles (Note 1): 1.1.1...
April 1, 2013
Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains four separate gloss angles (Note 1):...
March 1, 2008
Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains four separate gloss angles (Note 1): 1.1.1...
ASTM D2457-08e1
March 1, 2008
Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains four separate gloss angles (Note 1): 1.1.1...
August 10, 2003
Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains four separate gloss angles (Note 1): 1.1.1 60-deg,...
January 10, 1997
Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
1.1 This test method describes procedures for the measurement of gloss of plastic films and solid plastics, both opaque and transparent. It contains three separate gloss angles (Note 1): 1.1.1...
Advertisement