ASTM International - ASTM C1448/C1448M-05(2010)
Standard Specification for Non-Asbestos Fiber-Cement Conduit
| Organization: | ASTM International |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers non-asbestos fiber-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers non-asbestos fiber-cement conduit for use in electric-power systems and communication systems. The service is for both underground and exposed conditions. The classes of... View More
Document History