ASTM International - ASTM B677-05(2010)

Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers UNS N08925, UNS N08354, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service.

1.2 ASTM International has adopted definitions whereby some grades, such as UNS N08904 previously in this specification, were recognized as stainless steels, because those grades have iron as the largest element by mass percent. Such grades are under the oversight of ASTM Committee A01 and its subcommittees. The products of N08904 previously covered in this specification are now covered by Specifications A269 and A312/A312M.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N08925, N08354, and N08926 alloy seamless, cold-worked or hot-finished pipes and tubes for use in general corrosive service. The materials should be supplied in... View More

Document History

July 1, 2026
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Nitrogen Seamless Pipe and Tube
1.1 This specification covers UNS N08034, UNS N08354, and UNS N08935 seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International has adopted...
April 1, 2023
Standard Specification for Nickel-Iron-Chromium-Molybdenum, Iron-Nickel-Chromium-Molybdenum-Copper, and Nickel-Iron-Chromium-Molybdenum-Nitrogen Seamless Pipe and Tube
1.1 This specification covers UNS N08925, UNS N08354, UNS N089262, and UNS N08935 seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International...
April 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum and Iron-Nickel-Chromium-Molybdenum-Copper Seamless Pipe and Tube
1.1 This specification covers UNS N08925, UNS N08354, and UNS N089262 seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International has adopted...
June 1, 2016
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08925, UNS N08354, and UNS N089262 seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International has adopted...
ASTM B677-05(2010)
October 1, 2010
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08925, UNS N08354, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International has adopted...
October 1, 2010
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08925, UNS N08354, and UNS N08926 seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International has adopted...
June 1, 2005
Standard Specification for UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08925, UNS N08354, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 ASTM International has adopted...
October 1, 2004
Standard Specification for UNS N08904, UNS N08925, UNS N08354, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08904, UNS N08925, UNS N08354, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 The values stated in...
February 1, 2004
Standard Specification for UNS N08904, UNS N08925, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08904, UNS N08925, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
May 10, 1999
Standard Specification for UNS N08904, UNS N08925, and UNS N08926 Seamless Pipe and Tube
1.1 This specification covers UNS N08904, UNS N08925, and UNS N08926* seamless, cold-worked or hot-finished pipe and tube intended for general corrosive service. 1.2 The values stated in inch-pound...
Advertisement