ASTM International - ASTM A760/A760M-10
Standard Specification for Corrugated Steel Pipe, Metallic-Coated for Sewers and Drains
| Organization: | ASTM International |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers corrugated steel pipe intended for use for storm water drainage, underdrains, the construction of culverts, and similar uses. Pipe covered by this specification is not normally used for the conveyance of sanitary or industrial wastes. The steel sheet used in fabrication of the pipe has a protective metallic coating of zinc (galvanizing), aluminum, 55 % aluminum-zinc alloy, or zinc-5 % aluminum-mischmetal alloy.
1.1.1 Steel sheet with zinc and aramid fiber composite coating may be specified for fabrication of pipe. Pipe made from sheet with this composite coating is always furnished with an asphalt coating. Therefore, the requirements in this specification should be considered as applying to a semifinished pipe; the finished pipe must include provisions of Specification A849.
Note 1-Pipe fabricated with zinc and aramid fiber composite coated sheet and asphalt post coating may be used for sanitary sewers and industrial applications. Petroleum products or similar materials in the sewer effluent may affect the performance of the asphalt coating.
abstract:
This specification covers the standard requirements for corrugated, metallic-coated steel pipes intended for use in sewers, storm water drainage, underdrains, culverts construction, and similar... View More
Document History