ASTM International - ASTM D7430-10b
Standard Practice for Mechanical Sampling of Coal
| Organization: | ASTM International |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Coals): | 73.040 |
| ICS Code (Solid fuels): | 75.160.10 |
significance And Use:
It is intended that this practice be used to provide a sample representative of the coal from which it is collected. Because of the variability of coal and the wide variety of mechanical sampling... View More
scope:
1.1 This practice is divided into 4 parts. These 4 parts represent the previous standards D7256/D7256M, D4916, D4702, and D6518. These 4 standards are the 4 that govern the mechanical sampling of coal and have been combined into one document for the ease of reference of the users of these standards.
Document History