ASTM International - ASTM F79-69(2010)
Standard Specification for Type 101 Sealing Glass
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Seals, glands): | 21.140 |
scope:
1.1 This specification covers Type 101 sealing glass for use in electronic applications.
Note 1-This specification is primarily intended to consider glass as most generally used, this is, glass in its transparent form as normally encountered in fabricating electronic devices. X1.3 lists sealing metals and alloys that are compatible with this glass. Type 101 glass in other forms such as powdered, crushed, sintered, fibrous, etc. are excluded. The requirements of this specification, as applied to these forms, must be established in the raw glass prior to its conversion.
abstract:
This specification covers Type 101 sealing glass for use in electronic applications. The glass shall have a finish that ensures smooth, even surfaces and freedom from cracks, checks, bubbles, and... View More
Document History