JSA - JIS B 2355-2
Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends - Dimensions, Design, Test Methods and Requirements
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 August 2000 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Metal fittings): | 23.040.40 |
Document History
March 20, 2023
Connections for hydraulic fluid power and general use -- Ports and stud ends with ISO 261 metric threads and O-ring sealing -- Part 2: Dimensions, design, test methods and requirements for heavy-duty (S series) stud ends
A description is not available for this item.
JIS B 2355-2
August 20, 2000
Connections for Fluid Power and General Use - Ports and Stud Ends with ISO 261 Threads and O-Ring Sealing - Part 2: Heavy-Duty (S Series) Stud Ends - Dimensions, Design, Test Methods and Requirements
A description is not available for this item.