ASTM International - ASTM D2305-10
Standard Test Methods for Polymeric Films Used for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
significance And Use:
Many electrical and physical properties of films vary significantly with changes in temperature and humidity. Properties of thin plastic films can change very rapidly; therefore, the specimen... View More
scope:
1.1 These test methods cover the testing of homogeneous organic polymer films not over 2.4 mm (95 mils) thick that are to be used for electrical insulation.
1.2 These test methods are not necessarily applicable to testing films in combinations with a coating, another film, or with other types of substrate, such as fabrics or papers.
1.3 The values stated in SI units are the standard. The values in parentheses are provided for information only.
Document History