ASTM International - ASTM E2452-10
Standard Practice for Equipment Management Process Maturity (EMPM) Model
| Organization: | ASTM International |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Purchasing. Procurement. Logistics): | 03.100.10 |
significance And Use:
Internal-The EMPM provides assessment results that are easy to understand and communicate. Areas requiring additional resources become apparent, and thus, can be more readily addressed.... View More
scope:
1.1 This practice covers a process for the assessment and reporting of an entity's overall equipment management process maturity (EMPM).
1.2 The highest value is placed on continuous improvement as reflected in measured increases in maturity over time.
1.3 The EMPM model is designed to be applicable and appropriate for all equipment-holding entities, however, the EMPM may not be the only acceptable assessment model available.
1.4 It includes all aspects of equipment management.
1.5 In addition to applicability to equipment and equipment management as defined in this practice, this practice may in whole or in part be effectively applied to intangible property, real property, and material.
1.6 There is great variation across organizations regarding the internal departments that accomplish the various aspects of equipment management. Thus, all criteria are not applicable to all entities.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History