ASTM International - ASTM F2834-10a
Standard Specification for Induction Cooktops, Counter Top, Drop-in Mounted, or Floor Standing
| Organization: | ASTM International |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
1.1 This specification covers cooktops which utilize induction as a means for cooking and warming food in commercial and institutional food service establishments. Included are tabletop units, drop-in units and floor standing equipment with integral induction hobs.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers design and construction, physical properties, and performance requirements for cooktops which utilize induction as a means for cooking and warming food in commercial and... View More
Document History