ASTM International - ASTM A645/A645M-10

Standard Specification for Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat Treated

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers specially heat treated 5 % and 5 ½ % nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures.

1.2 The maximum thickness of plates which can be supplied under this specification is limited only by the capacity of the material to meet the specified requirements.

1.3 This material is susceptible to magnetization. Use of magnets in handling after heat treatment should be avoided if residual magnetism would be detrimental to subsequent fabrication or service.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers specially heat treated 5% and 5 1/2% nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. Plates are... View More

Document History

September 1, 2022
Standard Specification for Pressure Vessel Plates, 5?% and 51 2?% Nickel Alloy Steels, Specially Heat Treated
1.1 This specification2 covers specially heat treated 5?% and 5 1/2 % nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. 1.2 The...
March 1, 2016
Standard Specification for Pressure Vessel Plates, 5 % and 51 2 % Nickel Alloy Steels, Specially Heat Treated
1.1 This specification2 covers specially heat treated 5 % and 5 1/2 % nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. 1.2 The...
ASTM A645/A645M-10
October 1, 2010
Standard Specification for Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat Treated
1.1 This specification covers specially heat treated 5 % and 5 ½ % nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic temperatures. 1.2 The...
May 1, 2005
Standard Specification for Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat Treated
1.1 This specification covers austenitized, quenched, temperized, and reversion-annealed 5% nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic...
June 10, 1999
Standard Specification for Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat Treated
1.1 This specification covers austenitized, quenched, temperized, and reversion-annealed 5% nickel alloy steel plates intended primarily for welded pressure vessels for service at low or cryogenic...
Advertisement