ASTM International - ASTM A106/A106M-10

Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 2008
Status: inactive
Page Count: 9
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given in ASME B 36.10M. It shall be permissible to furnish pipe having other dimensions provided such pipe complies with all other requirements of this specification. Pipe ordered under this specification shall be suitable for bending, flanging, and similar forming operations, and for welding. When the steel is to be welded, it is presupposed that a welding procedure suitable to the grade of steel and intended use or service will be utilized.

Note 1-It is suggested, consideration be given to possible graphitization.

Note 2-The dimensionless designator NPS (nominal pipe size) [DN (diameter nominal)] has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

1.2 Supplementary requirements of an optional nature are provided for seamless pipe intended for use in applications where a superior grade of pipe is required. These supplementary requirements call for additional tests to be made and when desired shall be so stated in the order.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 The following precautionary caveat pertains only to the test method portion, Sections 11, 12, and 13 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers carbon steel pipe for high-temperature service. These pipes are suitable for welding, bending, flanging, and similar forming operations. Mechanical testing of the... View More

Document History

February 15, 2026
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
November 1, 2019
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
May 1, 2019
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
May 1, 2018
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
November 1, 2015
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
June 1, 2014
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
October 1, 2013
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
November 1, 2011
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
July 15, 2008
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
ASTM A106/A106M-10
July 15, 2008
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
October 1, 2006
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
March 1, 2006
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as...
October 1, 2004
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 0) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] inclusive, with nominal (average) wall thickness as given in ASME...
July 1, 2004
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 0) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] inclusive, with nominal (average) wall thickness as given in ASME...
March 1, 2004
Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
1.1 This specification covers seamless carbon steel pipe for high-temperature service (Note 0) in NPS 1/8 to NPS 48 [DN 6 to DN 1200] inclusive, with nominal (average) wall thickness as given in ASME...
Advertisement