ASTM International - ASTM A701/A701M-10

Standard Specification for Ferromanganese-Silicon

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 2
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers a manganese-silicon alloy.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 This specification is expressed in both inch-pound units and in SI units (within the text, the SI units are shown in brackets); however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply.

abstract:

This specification covers ferromanganese-silicon alloy. The alloys which are available in different sizes shall conform to the required chemical composition for manganese, carbon, silicon,... View More

Document History

March 1, 2020
Standard Specification for Ferromanganese-Silicon
1.1 This specification covers a manganese-silicon alloy. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each...
November 1, 2015
Standard Specification for Ferromanganese-Silicon
1.1 This specification covers a manganese-silicon alloy. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each...
ASTM A701/A701M-10
October 1, 2010
Standard Specification for Ferromanganese-Silicon
1.1 This specification covers a manganese-silicon alloy. 1.2 Units—The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each...
Advertisement