ASTM International - ASTM E2779-10

Standard Test Method for Determining Particulate Matter Emissions from Pellet Heaters

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 6
ICS Code (Solid fuel heaters): 97.100.30
significance And Use:

This test method is used for determining average emission rates and average emission factors for pellet heaters.

The emission factor is useful for determining emission performance during... View More

scope:

1.1 This test method covers the fueling and operating protocol for determining particulate matter emissions from fires in pellet or other granular or particulate biomass burning room heaters and fireplace inserts.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2017
Standard Test Method for Determining Particulate Matter Emissions from Pellet Heaters
5.1 This test method is used for determining average emission rates and average emission factors for pellet heaters. 5.1.1 The emission factor is useful for determining emission performance during...
ASTM E2779-10
October 1, 2010
Standard Test Method for Determining Particulate Matter Emissions from Pellet Heaters
This test method is used for determining average emission rates and average emission factors for pellet heaters. The emission factor is useful for determining emission performance during product...
Advertisement