ASTM International - ASTM C1543-10a

Standard Test Method for Determining the Penetration of Chloride Ion into Concrete by Ponding (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method is suitable for evaluation of materials and material proportions for construction purposes as well as for research and development.

This test method can be used to... View More

scope:

1.1 This test method determines the penetration of chloride ion into concrete from a sodium-chloride solution pond. This method is applicable to all types of concrete, as well as to concretes treated with systems such as sealants, penetrating sealers, or thin-bonded overlays.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C1543-10a
October 1, 2010
Standard Test Method for Determining the Penetration of Chloride Ion into Concrete by Ponding (Withdrawn 2019)
This test method is suitable for evaluation of materials and material proportions for construction purposes as well as for research and development. This test method can be used to establish the...
March 1, 2010
Standard Test Method for Determining the Penetration of Chloride Ion into Concrete by Ponding
1.1 This test method determines the penetration of chloride ion into concrete from a sodium-chloride solution pond. This method is applicable to all types of concrete, as well as to concretes treated...
December 15, 2009
Standard Test Method for Determining the Penetration of Chloride Ion into Concrete by Ponding
1.1 This test method determines the penetration of chloride ion into concrete from a sodium-chloride solution pond. This method is applicable to all types of concrete, as well as to concretes treated...
August 10, 2002
Standard Test Method for Determining the Penetration of Chloride Ion into Concrete by Ponding
1.1 This test method determines the penetration of chloride ion into concrete from a sodium-chloride solution pond. This method is applicable to all types of concrete, as well as to concretes treated...
Advertisement