ASTM International - ASTM C1742-10
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Double Standard Single-Collector Gas Mass Spectrometer Method
| Organization: | ASTM International |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
significance And Use:
Uranium hexafluoride is a basic material used to prepare nuclear reactor fuel. To be suitable for this purpose, the material shall meet the criteria for isotopic composition. This test method is... View More
scope:
1.1 This is a quantitative test method applicable to determining the mass percent of uranium isotopes in uranium hexafluoride (UF6) samples with 235U concentrations between 0.1 and 5.0 mass %.
1.2 This test method may be applicable for the entire range of 235U concentrations for which adequate standards are available.
1.3 This test method is for analysis by a gas magnetic sector mass spectrometer with a single collector using interpolation to determine the isotopic concentration of an unknown sample between two characterized UF6 standards.
1.4 This test method is to replace the existing test method currently published in Test Methods C761 and is used in the nuclear fuel cycle for UF6 isotopic analyses.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History