ASTM International - ASTM A27/A27M-10

Standard Specification for Steel Castings, Carbon, for General Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength.

Note 1-The grades covered by this specification represent materials that are suitable for assembly with other steel castings or wrought steel parts by fusion welding. It is not intended to imply that all these grades possess the same degree of weldability or that the same welding techniques can be used on all castings. It is the responsibility of the purchaser to establish for himself a suitable welding technique.

1.2 Several grades and two classes of steel castings are covered, as indicated below. The grade and class desired shall be specified by the purchaser.

abstract:

This specification covers carbon steel castings for general applications. The grades of steels covered here are: Grade N-1, Grade N-2, Grade U-60-30 [415-205], Grade 60-30 [415-205], Grade 65-35... View More

Document History

May 1, 2020
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength. Note 1: The grades covered by this specification represent...
September 1, 2019
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength. Note 1: The grades covered by this specification represent...
May 1, 2017
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength. Note 1: The grades covered by this specification represent...
September 1, 2016
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength. Note 1: The grades covered by this specification represent...
November 1, 2013
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength. Note 1—The grades covered by this specification represent...
ASTM A27/A27M-10
October 1, 2010
Standard Specification for Steel Castings, Carbon, for General Application
This specification covers carbon steel castings for general applications. The grades of steels covered here are: Grade N-1, Grade N-2, Grade U-60-30 [415-205], Grade 60-30 [415-205], Grade 65-35...
October 1, 2008
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi (485 MPa) minimum tensile strength. Note 1—The grades covered by this specification represent...
March 1, 2005
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi [485 MPa] minimum tensile strength. Note 1—The grades covered by this specification represent...
April 10, 2003
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi [485 MPa] minimum tensile strength. Note 1—The grades covered by this specification represent...
January 1, 2000
Standard Specification for Steel Castings, Carbon, for General Application
1.1 This specification covers carbon steel castings for general applications that require up to 70 ksi [485 MPa] minimum tensile strength. Note-The grades covered by this specification represent...
Advertisement