ASTM International - ASTM C469/C469M-10

Standard Test Method for Static Modulus of Elasticity and Poisson's Ratio of Concrete in Compression

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 5
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method provides a stress to strain ratio value and a ratio of lateral to longitudinal strain for hardened concrete at whatever age and curing conditions may be designated.

The... View More

scope:

1.1 This test method covers determination of (1) chord modulus of elasticity (Young's) and (2) Poisson's ratio of molded concrete cylinders and diamond-drilled concrete cores when under longitudinal compressive stress. Chord modulus of elasticity and Poisson's ratio are defined in Terminology E6.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2022
Standard Test Method for Static Modulus of Elasticity and Poisson's Ratio of Concrete in Compression
1.1 This test method covers determination of (1) chord modulus of elasticity (Young's) and (2) Poisson's ratio of molded concrete cylinders and diamond-drilled concrete cores when under longitudinal...
March 1, 2014
Standard Test Method for Static Modulus of Elasticity and Poisson's Ratio of Concrete in Compression
1.1 This test method covers determination of (1) chord modulus of elasticity (Young's) and (2) Poisson's ratio of molded concrete cylinders and diamond-drilled concrete cores when under longitudinal...
March 1, 2014
Standard Test Method for Static Modulus of Elasticity and Poisson’s Ratio of Concrete in Compression
1.1 This test method covers determination of (1) chord modulus of elasticity (Young's) and (2) Poisson's ratio of molded concrete cylinders and diamond-drilled concrete cores when under longitudinal...
ASTM C469/C469M-10
October 1, 2010
Standard Test Method for Static Modulus of Elasticity and Poisson's Ratio of Concrete in Compression
1.1 This test method covers determination of (1) chord modulus of elasticity (Young's) and (2) Poisson's ratio of molded concrete cylinders and diamond-drilled concrete cores when under longitudinal...
Advertisement